DC link / PFC, General purpose, uncoated
Win Source Part Number: 1360033-B32560J1474K
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3256* - MKT SilverCap™
Package: Bulk
Product Status: Not For New Designs
Package / Case: 2-DIP
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.47 µF
Tolerance: ±10%
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.354" L x 0.134" W (9.00mm x 3.40mm)
Height - Seated (Max): 0.240" (6.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Cap Film 0.47uF 100V PET 10% (9 X 3.4 X 6.1mm) Radial Stacked 7.5mm 125°C Bulk Product overview: B32560J1474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J1474K000 can be used for catalog matching and distributor lookup.
CAP FILM 0.47UF 10% 100VDC 2DIP
CAP FILM 0.47UF 10% 100VDC 2DIP
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J1474K000 | 1360033-B32560J1474K000 | 495-75705-ND | 62-B32560J1474K000 | B32560J1474K000 | B32560J1474K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Capacitors - Film Capacitors | Film Capacitors | 0.47uF 100V Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |