DC link / PFC, General purpose, uncoated
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Cap Film 0.47uF 100V PET 5% (9 X 3.4 X 6.1mm) Radial Stacked 7.5mm 125°C Bulk Product overview: B32560J1474J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J1474J000 can be used for catalog matching and distributor lookup.
CAP FILM 0.47UF 5% 100VDC 2DIP
CAP FILM 0.47UF 5% 100VDC 2DIP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J1474J000 | B32560J1474J000-ND | 62-B32560J1474J000 | B32560J1474J000 | B32560J1474J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | 0.47uF 100V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |