DC link / PFC, General purpose, uncoated
CAP FILM 0.22UF 10% 100VDC 2DIP Product overview: B32560J1224K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32560J1224K289 can be used for catalog matching and distributor lookup.
0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 0.22UF 10% 100VDC 2DIP
CAP FILM 0.22UF 10% 100VDC 2DIP
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J1224K289 | 62-B32560J1224K289 | B32560J1224K289-ND | B32560J1224K289 | B32560J1224K289 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | 0.22UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |