DC link / PFC, General purpose, uncoated
1.5µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 1.5UF 10% 63VDC 2DIP
CAP FILM 1.5UF 10% 63VDC 2DIP
| TDK Corporation | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J0155K000 | B32560J0155K000-ND | B32560J0155K000 | B32560J0155K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |