DC link / PFC, General purpose, uncoated
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
CAP FILM 1UF 10% 63VDC 2DIP
FILM CAPACITOR, 1UF, 63V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 1UF 10% 63VDC 2DIP
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32560J0105K000 | 495-75700-ND | B32560J0105K000 | 25M8079 | B32560J0105K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, 1Uf, 63V, Radial; Dielectric Type Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Metallized PET Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |