EPCOS AG Capacitor Pen Film, 0.01Uf, 400V, 10%, Radial; Dielectric Type Epcos B32559C6103K

Description
CAPACITOR PEN FILM, 0.01UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PEN FILM, 0.01UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film, 0.01Uf, 400V, 10%, Radial; Dielectric Type Epcos - 34R3099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 0.01Uf, 400V, 10%, Radial; Dielectric Type Epcos
34R3099
Capacitor Pen Film, 0.01Uf, 400V, 10%, Radial; Dielectric Type Epcos 34R3099
CAPACITOR PEN FILM, 0.01UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR PEN FILM, 0.01UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34R3099
Product Name Capacitor Pen Film, 0.01Uf, 400V, 10%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF391J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details