EPCOS AG Capacitor Pen Film, 0.1Uf, 250V, 10%, Radial; Dielectric Type Epcos B32559C3104K

Description
CAPACITOR PEN FILM, 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PEN FILM, 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film, 0.1Uf, 250V, 10%, Radial; Dielectric Type Epcos - 16R1638 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 0.1Uf, 250V, 10%, Radial; Dielectric Type Epcos
16R1638
Capacitor Pen Film, 0.1Uf, 250V, 10%, Radial; Dielectric Type Epcos 16R1638
CAPACITOR PEN FILM, 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

CAPACITOR PEN FILM, 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16R1638
Product Name Capacitor Pen Film, 0.1Uf, 250V, 10%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details