EPCOS AG 0.68UF Capacitor B32537B8684K

Description
CAP FILM 0.68UF 10% 630VDC AXIAL Product overview: B32537B8684K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32537B8684K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.68UF 10% 630VDC AXIAL Product overview: B32537B8684K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32537B8684K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.68UF Capacitor - 62-B32537B8684K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68UF Capacitor
62-B32537B8684K
0.68UF Capacitor 62-B32537B8684K
CAP FILM 0.68UF 10% 630VDC AXIAL Product overview: B32537B8684K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32537B8684K can be used for catalog matching and distributor lookup.

CAP FILM 0.68UF 10% 630VDC AXIAL Product overview: B32537B8684K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32537B8684K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32537B8684K - 863299-B32537B8684K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32537B8684K
863299-B32537B8684K
Film Capacitors - B32537B8684K 863299-B32537B8684K
Manufacturer: EPCOS (TDK) Win Source Part Number: 863299-B32537B8684K Series: B32537 Operating Temperature Range: -55°C ~ 85°C Features: 0.68 µF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Axial Package: Bulk Package: Axial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863299-B32537B8684K
Series: B32537
Operating Temperature Range: -55°C ~ 85°C
Features: 0.68 µF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070

Buy Now Datasheet
Capacitors - Film Capacitors - B32537B8684K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32537B8684K
Capacitors - Film Capacitors B32537B8684K
CAP FILM 0.68UF 10% 630VDC AXIAL

CAP FILM 0.68UF 10% 630VDC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32537B8684K 863299-B32537B8684K B32537B8684K
Product Name 0.68UF Capacitor Film Capacitors - B32537B8684K Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.6800 microF 0.6800 microF
WVDC 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - C11CF300J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers