Cap Film 0.1uF 400V PET 10% (7.8 X 7.8 X 13mm) Radial Stacked 5mm 125°C Ammo Product overview: B32529D6104K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529D6104K289 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.1UF 10% 400VDC RADIAL
Film Capacitors 0.1uF 400volts 10%
CAP FILM 0.1UF 10% 400VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32529D6104K289 | B32529D6104K289-ND | B32529D6104K289 | 3410-B32529D6104K289 | B32529D6104K289 |
| Product Name | 0.1uF 400V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors 0.1uF 400volts 10% | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Packing Method | Ammo | Tape Reel | Tape Reel; Tape & Box (TB) | Bulk; BULK | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |