Cap Film 4.7uF 50V PET 20% (7.8 X 7.8 X 13mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529D5475M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529D5475M189 can be used for catalog matching and distributor lookup.
CAP FILM 4.7UF 20% 50VDC RADIAL
4.7µF Film Capacitor 32V 50V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 4.7UF 20% 50VDC RADIAL
CAP FILM 4.7UF 20% 50VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32529D5475M189 | 495-B32529D5475M189CT-ND | B32529D5475M189 | B32529D5475M189 |
| Product Name | Automotive 4.7uF 50V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |