EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529D0225J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529D0225J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529D0225J000
Film Capacitors: Metallized Polyester (MKT) B32529D0225J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1127-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1127-ND
Film Capacitors 495-1127-ND
2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2.2µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529D0225J000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32529D0225J000
Film Capacitors B32529D0225J000
CAP FILM 2.2UF 5% 63VDC RADIAL

CAP FILM 2.2UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Film Capacitors - B32529D0225J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529D0225J000
Film Capacitors B32529D0225J000
CAP FILM 2.2UF 5% 63VDC RADIAL

CAP FILM 2.2UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529D0225J000
CAP FILM 2.2UF 5% 63VDC RADIAL

CAP FILM 2.2UF 5% 63VDC RADIAL

Supplier's Site
Cap, Film, Pet, 2.2Uf, 63V, Rad; Dielectric Type Epcos - 41Y9932 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 2.2Uf, 63V, Rad; Dielectric Type Epcos
41Y9932
Cap, Film, Pet, 2.2Uf, 63V, Rad; Dielectric Type Epcos 41Y9932
CAP, FILM, PET, 2.2UF, 63V, RAD; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PET, 2.2UF, 63V, RAD; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529D0225J000 495-1127-ND B32529D0225J000 B32529D0225J000 B32529D0225J000 41Y9932
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Film, Pet, 2.2Uf, 63V, Rad; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF2R7C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers