EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C8332J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C8332J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C8332J000
Film Capacitors: Metallized Polyester (MKT) B32529C8332J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1257-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1257-ND
Film Capacitors 495-1257-ND
3300pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

3300pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
3300PF Capacitor
62-B32529C8332J000
3300PF Capacitor 62-B32529C8332J000
CAP FILM 3300PF 5% 630VDC RADIAL Product overview: B32529C8332J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8332J000 can be used for catalog matching and distributor lookup.

CAP FILM 3300PF 5% 630VDC RADIAL Product overview: B32529C8332J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8332J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 3300Pf, 630V, 5%, Pet; Capacitance Epcos - 43AC8622 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 630V, 5%, Pet; Capacitance Epcos
43AC8622
Cap, 3300Pf, 630V, 5%, Pet; Capacitance Epcos 43AC8622
CAP, 3300PF, 630V, 5%, PET; Capacitance:3300pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 3300PF, 630V, 5%, PET; Capacitance:3300pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529C8332J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C8332J000
Film Capacitors B32529C8332J000
CAP FILM 3300PF 5% 630VDC RADIAL

CAP FILM 3300PF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C8332J000 495-1257-ND 62-B32529C8332J000 43AC8622 B32529C8332J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors 3300PF Capacitor Cap, 3300Pf, 630V, 5%, Pet; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details