EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C8223J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C8223J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C8223J000
Film Capacitors: Metallized Polyester (MKT) B32529C8223J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-76812-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76812-ND
Film Capacitors 495-76812-ND
0.022µF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.022µF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.022uF 630V Capacitor
62-B32529C8223J000
Automotive 0.022uF 630V Capacitor 62-B32529C8223J000
Cap Film 0.022uF 630V PET 5%( 7.8 X 7.8 X 13mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C8223J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8223J000 can be used for catalog matching and distributor lookup.

Cap Film 0.022uF 630V PET 5%( 7.8 X 7.8 X 13mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C8223J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8223J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.022Uf, 630V, Film, Radial Rohs Compliant Epcos - 82AH6810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 630V, Film, Radial Rohs Compliant Epcos
82AH6810
Cap, 0.022Uf, 630V, Film, Radial Rohs Compliant Epcos 82AH6810
CAP, 0.022UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.022UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32529C8223J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C8223J000
Capacitors - Film Capacitors B32529C8223J000
CAP FILM 0.022UF 5% 630VDC RAD

CAP FILM 0.022UF 5% 630VDC RAD

Supplier's Site
Film Capacitors - B32529C8223J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C8223J000
Film Capacitors B32529C8223J000
CAP FILM 0.022UF 5% 630VDC RAD

CAP FILM 0.022UF 5% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C8223J000 495-76812-ND 62-B32529C8223J000 82AH6810 B32529C8223J000 B32529C8223J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.022uF 630V Capacitor Cap, 0.022Uf, 630V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details