EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C8103J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C8103J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C8103J189
Film Capacitors: Metallized Polyester (MKT) B32529C8103J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.01uF 630V Capacitor
62-B32529C8103J189
Automotive 0.01uF 630V Capacitor 62-B32529C8103J189
Cap Film 0.01uF 630V PET 5%( 7.5 X 5 X 10mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C8103J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8103J189 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 630V PET 5%( 7.5 X 5 X 10mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C8103J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C8103J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-75587-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75587-2-ND
Film Capacitors 495-75587-2-ND
10000pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

10000pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-75587-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75587-1-ND
Film Capacitors 495-75587-1-ND
10000pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

10000pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C8103J189 - 912427-B32529C8103J189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C8103J189
912427-B32529C8103J189
Film Capacitors - B32529C8103J189 912427-B32529C8103J189
Manufacturer: EPCOS (TDK) Win Source Part Number: 912427-B32529C8103J1 89 Series: B32529 Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: Not Applicable Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Other Part Number: 495-75587-2, 495-75587-1, B32529C8103J189-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912427-B32529C8103J189
Series: B32529
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF Film Capacitor 400V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: 495-75587-2, 495-75587-1, B32529C8103J189-ND

Buy Now Datasheet
Capacitors - Film Capacitors B32529C8103J189
CAP FILM 10000PF 5% 630VDC RAD

CAP FILM 10000PF 5% 630VDC RAD

Supplier's Site
Film Capacitors - B32529C8103J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C8103J189
Film Capacitors B32529C8103J189
CAP FILM 10000PF 5% 630VDC RAD

CAP FILM 10000PF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.01Uf, 630V, 5%, Radial, Full Reel; Dielectric Type Epcos - 21C1266 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.01Uf, 630V, 5%, Radial, Full Reel; Dielectric Type Epcos
21C1266
Capacitor Poly Film 0.01Uf, 630V, 5%, Radial, Full Reel; Dielectric Type Epcos 21C1266
CAPACITOR POLY FILM 0.01UF, 630V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLY FILM 0.01UF, 630V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):400V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, B32529 Series, 0.01 F, 5%, Pet (Polyester), 630 V Rohs Compliant Epcos - 94W7608 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32529 Series, 0.01 F, 5%, Pet (Polyester), 630 V Rohs Compliant Epcos
94W7608
Film Capacitor, B32529 Series, 0.01 F, 5%, Pet (Polyester), 630 V Rohs Compliant Epcos 94W7608
Film Capacitor, B32529 Series, 0.01 F, 5%, PET (Polyester), 630 V RoHS Compliant: Yes

Film Capacitor, B32529 Series, 0.01 F, 5%, PET (Polyester), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R - 3410-B32529C8103J189 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R
3410-B32529C8103J189
Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R 3410-B32529C8103J189
Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R

Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R

Supplier's Site
Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R - 258-B32529C8103J189 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R
258-B32529C8103J189
Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R 258-B32529C8103J189
Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R

Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C8103J189 62-B32529C8103J189 495-75587-2-ND 912427-B32529C8103J189 B32529C8103J189 B32529C8103J189 21C1266 94W7608 3410-B32529C8103J189 258-B32529C8103J189
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.01uF 630V Capacitor Film Capacitors Film Capacitors - B32529C8103J189 Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film 0.01Uf, 630V, 5%, Radial, Full Reel; Dielectric Type Epcos Film Capacitor, B32529 Series, 0.01 F, 5%, Pet (Polyester), 630 V Rohs Compliant Epcos Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R Cap Film 0.01uF 630V PET 5% (7.5 X 5 X 10mm) Radial 5mm 125C T/R
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH102K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details