CAP FILM 0.015UF 10% 400VDC RAD Product overview: B32529C6153K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C6153K289 can be used for catalog matching and distributor lookup.
0.015µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.015UF 10% 400VDC RAD
CAP FILM 0.015UF 10% 400VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32529C6153K289 | B32529C6153K289-ND | B32529C6153K289 | B32529C6153K289 |
| Product Name | 0.015UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| WVDC | 400 volts | 400 volts |