Automotive, DC link / PFC, General purpose
Cap Film 0.0015uF 400V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C6152J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0015uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0015uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C6152J289 can be used for catalog matching and distributor lookup.
Film Capacitor 0.0015uF 400V 5%
Film Capacitor 0.0015uF 400V 5%
Film Capacitor 0.0015uF 400V 5%
1500pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
1500pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 1500PF 5% 400VDC RADIAL
CAP, 1500PF, 400V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 1500PF 5% 400VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C6152J289 | 62-B32529C6152J289 | 2427256 | 495-4849-3-ND | B32529C6152J289 | 82AH6800 | B32529C6152J289 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Automotive 0.0015uF 400V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 1500Pf, 400V, Film, Radial Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | ||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |