The Epcos metallized polyester film capacitor, part number 27AC1307, features a capacitance of 3300 pF with a tolerance of ±5%. It is designed for through-hole mounting with a radial box package and has a rated DC voltage of 63V and an AC voltage of 40V. The capacitor is constructed using stacked-film technology and is compliant with RoHS standards. It operates effectively in a maximum temperature of 125°C and is suitable for applications such as blocking, coupling, decoupling, and bypassing in automotive and climatic environments. The product is available in bulk or taped delivery modes, with options for special lead lengths upon request.
Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC1307 |
| Product Name | Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Metallized PET Stacked |