EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C3104K289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C3104K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C3104K289
Film Capacitors: Metallized Polyester (MKT) B32529C3104K289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1329889-B32529C3104K289 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1329889-B32529C3104K289
Capacitors - Film Capacitors 1329889-B32529C3104K289
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1329889-B32529C3104K 289 Category: Capacitors>Film Capacitors Packaging: Tape & Box (TB) Termination: PC Pins Voltage Rating - AC: 160V Voltage Rating - DC: 250V Size / Dimension: 0.287" L x 0.177" W (7.30mm x 4.50mm) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.374" (9.50mm) Standard Package: 1,800 Mounting: Through Hole Capacitance: 0.1 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Other Part Number: 495-2533-3-ND,495-25 33-3,495-2532-3 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1329889-B32529C3104K289
Category: Capacitors>Film Capacitors
Packaging: Tape & Box (TB)
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Size / Dimension: 0.287" L x 0.177" W (7.30mm x 4.50mm)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 1,800
Mounting: Through Hole
Capacitance: 0.1 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: 495-2533-3-ND,495-2533-3,495-2532-3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Film Capacitors - 495-B32529C3104K289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Buy Now Datasheet
Film Capacitors - 495-B32529C3104K289TB-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 250V Capacitor
62-B32529C3104K289
Automotive 0.1uF 250V Capacitor 62-B32529C3104K289
Cap Film 0.1uF 250V PET 10%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C3104K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C3104K289 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 250V PET 10%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C3104K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C3104K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C3104K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C3104K289
Film Capacitors B32529C3104K289
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C3104K289
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site
Capacitor Polyester Film 0.1Uf 250V 10%, Radial; Dielectric Type Epcos - 21C0929 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf 250V 10%, Radial; Dielectric Type Epcos
21C0929
Capacitor Polyester Film 0.1Uf 250V 10%, Radial; Dielectric Type Epcos 21C0929
CAPACITOR POLYESTER FILM 0.1UF 250V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF 250V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C3104K289 1329889-B32529C3104K289 495-B32529C3104K289CT-ND 62-B32529C3104K289 B32529C3104K289 B32529C3104K289 21C0929
Product Name Film Capacitors: Metallized Polyester (MKT) Capacitors - Film Capacitors Film Capacitors Automotive 0.1uF 250V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 0.1Uf 250V 10%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers