EPCOS AG 0.1uF Capacitor B32529C3104J

Description
Film Capacitors 0.1uF 250volts 5% Product overview: B32529C3104J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C3104J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitors 0.1uF 250volts 5% Product overview: B32529C3104J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C3104J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF Capacitor
62-B32529C3104J
0.1uF Capacitor 62-B32529C3104J
Film Capacitors 0.1uF 250volts 5% Product overview: B32529C3104J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C3104J can be used for catalog matching and distributor lookup.

Film Capacitors 0.1uF 250volts 5% Product overview: B32529C3104J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C3104J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C3104J - 990954-B32529C3104J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C3104J
990954-B32529C3104J
Film Capacitors - B32529C3104J 990954-B32529C3104J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990954-B32529C3104J Packaging: Bulk Termination: PC Pins Voltage Rating: 250 V Length: 7.3 mm Voltage: 250 V Height - Seated (Max): 9.4996 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 5 % Dielectric Material: PET Height: 9.5 mm Width: 4.5 mm Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 3.75 GΩ Alternative Parts (Cross-Reference): R60IF3100506AJ; ECQ-E2104JF; ECQ-E2104JB; R82IC3100DQ60J; B32521C3104J; ECQ-E2104JB3B32529-C 3104-J; B32529-C3104-J.; B32529C3104J.; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.5 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532250010, 8532250010 Voltage Rating (AC): 160 V Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 500 µm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990954-B32529C3104J
Packaging: Bulk
Termination: PC Pins
Voltage Rating: 250 V
Length: 7.3 mm
Voltage: 250 V
Height - Seated (Max): 9.4996 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 5 %
Dielectric Material: PET
Height: 9.5 mm
Width: 4.5 mm
Categories: Film Capacitors
Case / Package: Radial
Insulation Resistance: 3.75 GΩ
Alternative Parts (Cross-Reference): R60IF3100506AJ; ECQ-E2104JF; ECQ-E2104JB; R82IC3100DQ60J; B32521C3104J; ECQ-E2104JB3B32529-C3104-J; B32529-C3104-J.; B32529C3104J.;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.5 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532250010, 8532250010
Voltage Rating (AC): 160 V
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 5 mm
Lead Length: 6 mm
Dielectric: PET
Lead Diameter: 500 µm

Buy Now
Capacitors B32529C3104J
Film Capacitors 0.1uF 250volts 5%

Film Capacitors 0.1uF 250volts 5%

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32529C3104J 990954-B32529C3104J B32529C3104J
Product Name 0.1uF Capacitor Film Capacitors - B32529C3104J Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVAC 250 to ? volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details