EPCOS AG Film Capacitors - B32529C224J B32529C224J

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969246-B32529C224J Packaging: Bulk Type: General Purpose Termination: Radial Voltage Rating: 63 V Length: 7.2 mm Height - Seated (Max): 6.5024 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 5 % Dielectric Material: PET Height: 6.5 mm Width: 2.4892 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 3.75 GΩ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532250010, 8532250010 Voltage Rating (AC): 40 V Voltage Rating (DC): 63 V REACH SVHC: Unknown Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 500 µm Life (Hours): 200000 hours
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969246-B32529C224J Packaging: Bulk Type: General Purpose Termination: Radial Voltage Rating: 63 V Length: 7.2 mm Height - Seated (Max): 6.5024 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 5 % Dielectric Material: PET Height: 6.5 mm Width: 2.4892 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 3.75 GΩ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532250010, 8532250010 Voltage Rating (AC): 40 V Voltage Rating (DC): 63 V REACH SVHC: Unknown Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 500 µm Life (Hours): 200000 hours
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32529C224J - 969246-B32529C224J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C224J
969246-B32529C224J
Film Capacitors - B32529C224J 969246-B32529C224J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969246-B32529C224J Packaging: Bulk Type: General Purpose Termination: Radial Voltage Rating: 63 V Length: 7.2 mm Height - Seated (Max): 6.5024 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 5 % Dielectric Material: PET Height: 6.5 mm Width: 2.4892 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 3.75 GΩ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.5 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532250010, 8532250010 Voltage Rating (AC): 40 V Voltage Rating (DC): 63 V REACH SVHC: Unknown Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 500 µm Life (Hours): 200000 hours

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969246-B32529C224J
Packaging: Bulk
Type: General Purpose
Termination: Radial
Voltage Rating: 63 V
Length: 7.2 mm
Height - Seated (Max): 6.5024 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 5 %
Dielectric Material: PET
Height: 6.5 mm
Width: 2.4892 mm
Dissipation Factor: 8 %
Categories: Film Capacitors
Case / Package: Radial
Insulation Resistance: 3.75 GΩ
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532250010, 8532250010
Voltage Rating (AC): 40 V
Voltage Rating (DC): 63 V
REACH SVHC: Unknown
Lead Pitch: 5 mm
Lead Length: 6 mm
Dielectric: PET
Lead Diameter: 500 µm
Life (Hours): 200000 hours

Buy Now
Singapore, Singapore
0.22uF Capacitor
62-B32529C224J
0.22uF Capacitor 62-B32529C224J
Film Capacitors 0.22uF 63volts 5% Product overview: B32529C224J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C224J can be used for catalog matching and distributor lookup.

Film Capacitors 0.22uF 63volts 5% Product overview: B32529C224J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C224J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 969246-B32529C224J 62-B32529C224J
Product Name Film Capacitors - B32529C224J 0.22uF Capacitor
Technology Film Capacitors
RoHS Compliant Yes Yes
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - C17AH1R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers