EPCOS AG Automotive 0.022uF 63V Capacitor B32529C223K

Description
Cap Film 0.022uF 63V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C223K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C223K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.022uF 63V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C223K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C223K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.022uF 63V Capacitor
62-B32529C223K
Automotive 0.022uF 63V Capacitor 62-B32529C223K
Cap Film 0.022uF 63V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C223K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C223K can be used for catalog matching and distributor lookup.

Cap Film 0.022uF 63V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C223K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C223K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C223K - 1208910-B32529C223K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C223K
1208910-B32529C223K
Film Capacitors - B32529C223K 1208910-B32529C223K
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1208910-B32529C223K Packaging: Bulk Type: General Purpose Pitch: 5 mm Termination: Radial Voltage Rating: 63 V Length: 7.2 mm Height - Seated (Max): 6.5024 mm Contact Plating: Tin Capacitance: 22 nF Tolerance: 10 % Dielectric Material: PET Height: 6.5 mm Number of Pins: 2 Width: 2.5 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 15 GΩ Alternative Parts (Cross-Reference): B32529-C 223-K; B32529-C223-K; B32529-C223K; B32529C 223K; B32529C-223K; B32529C223K.; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532250010, 8532250010 Voltage Rating (AC): 40 V Voltage Rating (DC): 63 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 500 µm Life (Hours): 200000 hours Max Operating Temperature: 125 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208910-B32529C223K
Packaging: Bulk
Type: General Purpose
Pitch: 5 mm
Termination: Radial
Voltage Rating: 63 V
Length: 7.2 mm
Height - Seated (Max): 6.5024 mm
Contact Plating: Tin
Capacitance: 22 nF
Tolerance: 10 %
Dielectric Material: PET
Height: 6.5 mm
Number of Pins: 2
Width: 2.5 mm
Dissipation Factor: 8 %
Categories: Film Capacitors
Case / Package: Radial
Insulation Resistance: 15 GΩ
Alternative Parts (Cross-Reference): B32529-C 223-K; B32529-C223-K; B32529-C223K; B32529C 223K; B32529C-223K; B32529C223K.;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532250010, 8532250010
Voltage Rating (AC): 40 V
Voltage Rating (DC): 63 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Length: 6 mm
Dielectric: PET
Lead Diameter: 500 µm
Life (Hours): 200000 hours
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B32529C223K 1208910-B32529C223K
Product Name Automotive 0.022uF 63V Capacitor Film Capacitors - B32529C223K
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details