CAP FILM 8200PF 5% 100VDC RADIAL Product overview: B32529C1822J289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1822J289 can be used for catalog matching and distributor lookup.
8200pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 8200PF 5% 100VDC RADIAL
CAP FILM 8200PF 5% 100VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32529C1822J289 | B32529C1822J289-ND | B32529C1822J289 | B32529C1822J289 |
| Product Name | 8200PF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0082 microF | 0.0082 microF | 0.0082 microF | |
| WVDC | 100 volts | 100 volts |