Cap Film 0.0056uF 100V PET 10% Radial Stacked 5mm 125°C Ammo Automotive AEC-Q200 Product overview: B32529C1562K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0056uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0056uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1562K289 can be used for catalog matching and distributor lookup.
5600pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 5600PF 10% 100VDC RAD
CAP FILM 5600PF 10% 100VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32529C1562K289 | B32529C1562K289-ND | B32529C1562K289 | B32529C1562K289 |
| Product Name | Automotive 0.0056uF 100V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Packing Method | Ammo | Tape Reel | Tape Reel; Tape & Box (TB) | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |