Automotive, DC link / PFC, General purpose
Win Source Part Number: 1381526-B32529C1474J
Category: Capacitors>Film Capacitors
Series: B3252* - MKT General Purpose
Termination: PC Pins
Package: Cut Tape (CT)Tape & Box (TB)
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Size / Dimension: 0.287" L x 0.177" W (7.30mm x 4.50mm)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 1,800 pcs
Capacitance: 0.47 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: EPCOS (TDK)
Moisture Sensitivity Level (MSL): Not Applicable
Cap Film 0.47uF 100V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32529C1474J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1474J289 can be used for catalog matching and distributor lookup.
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.47UF 5% 100VDC RADIAL
CAP FILM 0.47UF 5% 100VDC RADIAL
CAPACITOR POLYESTER FILM 0.47UF 100V 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mmRoHS Compliant: Yes
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C1474J289 | 1381526-B32529C1474J289 | 62-B32529C1474J289 | 495-2502-3-ND | B32529C1474J289 | B32529C1474J289 | 21C0859 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Capacitors - Film Capacitors | Automotive 0.47uF 100V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film 0.47Uf 100V 5%, Radial; Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Metallized PET Stacked | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |