EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1474J000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1474J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1474J000
Film Capacitors: Metallized Polyester (MKT) B32529C1474J000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-1160-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1160-ND
Film Capacitors 495-1160-ND
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.47uF 100V Capacitor
62-B32529C1474J000
Automotive 0.47uF 100V Capacitor 62-B32529C1474J000
Cap Film 0.47uF 100V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32529C1474J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1474J000 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 100V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32529C1474J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1474J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film 0.47Uf, 100V, 5%, Radial; Capacitance Epcos - 26M8228 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 100V, 5%, Radial; Capacitance Epcos
26M8228
Capacitor Polyester Film 0.47Uf, 100V, 5%, Radial; Capacitance Epcos 26M8228
CAPACITOR POLYESTER FILM 0.47UF, 100V, 5%, RADIAL; Capacitance:0.47 F; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 100V, 5%, RADIAL; Capacitance:0.47 F; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529C1474J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1474J000
Film Capacitors B32529C1474J000
CAP FILM 0.47UF 5% 100VDC RADIAL

CAP FILM 0.47UF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1474J000 495-1160-ND 62-B32529C1474J000 26M8228 B32529C1474J000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.47uF 100V Capacitor Capacitor Polyester Film 0.47Uf, 100V, 5%, Radial; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.4700 microF 0.4700 microF 470000 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details