EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1472J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1472J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1472J189
Film Capacitors: Metallized Polyester (MKT) B32529C1472J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.0047uF 100V Capacitor
62-B32529C1472J189
Automotive 0.0047uF 100V Capacitor 62-B32529C1472J189
Cap Film 0.0047uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1472J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1472J189 can be used for catalog matching and distributor lookup.

Cap Film 0.0047uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1472J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1472J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-5011-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5011-2-ND
Film Capacitors 495-5011-2-ND
4700pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

4700pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-5011-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5011-1-ND
Film Capacitors 495-5011-1-ND
4700pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

4700pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitor Polyester Film, 4700Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos - 21C0834 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 4700Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos
21C0834
Capacitor Polyester Film, 4700Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos 21C0834
CAPACITOR POLYESTER FILM, 4700PF, 100V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 4700PF, 100V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 4700Pf, 100V, 5%, Radial; Capacitance Epcos - 89W0470 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 4700Pf, 100V, 5%, Radial; Capacitance Epcos
89W0470
Film Capacitor, 4700Pf, 100V, 5%, Radial; Capacitance Epcos 89W0470
FILM CAPACITOR, 4700PF, 100V, 5%, RADIAL; Capacitance:4700pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

FILM CAPACITOR, 4700PF, 100V, 5%, RADIAL; Capacitance:4700pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C1472J189
CAP FILM 4700PF 5% 100VDC RADIAL

CAP FILM 4700PF 5% 100VDC RADIAL

Supplier's Site
Film Capacitors - B32529C1472J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1472J189
Film Capacitors B32529C1472J189
CAP FILM 4700PF 5% 100VDC RADIAL

CAP FILM 4700PF 5% 100VDC RADIAL

Supplier's Site Datasheet
Film Capacitors - B32529C1472J189 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32529C1472J189
Film Capacitors B32529C1472J189
CAP FILM 4700PF 5% 100VDC RADIAL

CAP FILM 4700PF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1472J189 62-B32529C1472J189 495-5011-2-ND 21C0834 89W0470 B32529C1472J189 B32529C1472J189 B32529C1472J189
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.0047uF 100V Capacitor Film Capacitors Capacitor Polyester Film, 4700Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos Film Capacitor, 4700Pf, 100V, 5%, Radial; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Metallized PET Stacked Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details