Cap Film 0.039uF 100V PET 5% Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1393J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.039uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.039uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1393J189 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912421-B32529C1393J1
Series: B32529
Operating Temperature Range: -55°C ~ 125°C
Features: 0.039 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: B32529C1393J189-ND, 495-6819-1, 495-6819-2
0.039µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
0.039µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP, 39000PF, 100V, 5%, PET; Capacitance:39000pF;
CAP FILM 0.039UF 5% 100VDC RAD
CAP FILM 0.039UF 5% 100VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32529C1393J189 | 912421-B32529C1393J189 | 495-B32529C1393J189CT-ND | 43AC8612 | B32529C1393J189 | B32529C1393J189 |
| Product Name | Automotive 0.039uF 100V Capacitor | Film Capacitors - B32529C1393J189 | Film Capacitors | Cap, 39000Pf, 100V, 5%, Pet; Capacitance Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |