EPCOS AG 0.027UF Capacitor B32529C1273K289

Description
CAP FILM 0.027UF 10% 100VDC RAD Product overview: B32529C1273K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1273K289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.027UF 10% 100VDC RAD Product overview: B32529C1273K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1273K289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.027UF Capacitor
62-B32529C1273K289
0.027UF Capacitor 62-B32529C1273K289
CAP FILM 0.027UF 10% 100VDC RAD Product overview: B32529C1273K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1273K289 can be used for catalog matching and distributor lookup.

CAP FILM 0.027UF 10% 100VDC RAD Product overview: B32529C1273K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1273K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1349245-B32529C1273K289 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1349245-B32529C1273K289
Capacitors - Film Capacitors 1349245-B32529C1273K289
Win Source Part Number: 1349245-B32529C1273K 289 Category: Capacitors - Film Capacitors Series: B3252* - MKT General Purpose Termination: PC Pins Package: Cut Tape (CT) Tape & Box (TB) Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: Automotive; EMI, RFI Suppression Standard Package: 3,200 Capacitance: 0.027 µF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized - Stacked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1349245-B32529C1273K289
Category: Capacitors - Film Capacitors
Series: B3252* - MKT General Purpose
Termination: PC Pins
Package: Cut Tape (CT) Tape & Box (TB)
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: Automotive; EMI, RFI Suppression
Standard Package: 3,200
Capacitance: 0.027 µF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Film Capacitors - 495-76964-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76964-3-ND
Film Capacitors 495-76964-3-ND
0.027µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.027µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-76964-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76964-1-ND
Film Capacitors 495-76964-1-ND
0.027µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.027µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C1273K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1273K289
Film Capacitors B32529C1273K289
CAP FILM 0.027UF 10% 100VDC RAD

CAP FILM 0.027UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32529C1273K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C1273K289
Capacitors - Film Capacitors B32529C1273K289
CAP FILM 0.027UF 10% 100VDC RAD

CAP FILM 0.027UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32529C1273K289 1349245-B32529C1273K289 495-76964-3-ND B32529C1273K289 B32529C1273K289
Product Name 0.027UF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF 0.0270 microF
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers