EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1223J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1223J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1223J189
Film Capacitors: Metallized Polyester (MKT) B32529C1223J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.022uF 100V Capacitor
62-B32529C1223J189
Automotive 0.022uF 100V Capacitor 62-B32529C1223J189
Cap Film 0.022uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1223J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1223J189 can be used for catalog matching and distributor lookup.

Cap Film 0.022uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1223J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1223J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32529C1223J189TR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.022µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32529C1223J189CT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.022µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C1223J189 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32529C1223J189
Film Capacitors B32529C1223J189
CAP FILM 0.022UF 5% 100VDC RAD

CAP FILM 0.022UF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.022Uf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos - 21C0776 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos
21C0776
Capacitor Polyester Film 0.022Uf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos 21C0776
CAPACITOR POLYESTER FILM 0.022UF, 100V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 100V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, 0.022Uf, 100V, 5%, Radial; Capacitance Epcos - 89W0468 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.022Uf, 100V, 5%, Radial; Capacitance Epcos
89W0468
Film Capacitor, 0.022Uf, 100V, 5%, Radial; Capacitance Epcos 89W0468
FILM CAPACITOR, 0.022UF, 100V, 5%, RADIAL; Capacitance:22000pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

FILM CAPACITOR, 0.022UF, 100V, 5%, RADIAL; Capacitance:22000pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C1223J189
CAP FILM 0.022UF 5% 100VDC RAD

CAP FILM 0.022UF 5% 100VDC RAD

Supplier's Site
Film Capacitors - B32529C1223J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1223J189
Film Capacitors B32529C1223J189
CAP FILM 0.022UF 5% 100VDC RAD

CAP FILM 0.022UF 5% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1223J189 62-B32529C1223J189 495-B32529C1223J189TR-ND B32529C1223J189 21C0776 89W0468 B32529C1223J189 B32529C1223J189
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 0.022uF 100V Capacitor Film Capacitors Film Capacitors Capacitor Polyester Film 0.022Uf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos Film Capacitor, 0.022Uf, 100V, 5%, Radial; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers