EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1222J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1222J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1222J189
Film Capacitors: Metallized Polyester (MKT) B32529C1222J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-5056-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5056-1-ND
Film Capacitors 495-5056-1-ND
2200pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2200pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-5056-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-5056-2-ND
Film Capacitors 495-5056-2-ND
2200pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2200pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0022uF 100V Capacitor
62-B32529C1222J189
Automotive 0.0022uF 100V Capacitor 62-B32529C1222J189
Cap Film 0.0022uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1222J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1222J189 can be used for catalog matching and distributor lookup.

Cap Film 0.0022uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1222J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1222J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C1222J189
CAP FILM 2200PF 5% 100VDC RADIAL

CAP FILM 2200PF 5% 100VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 2200Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos - 21C0764 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2200Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos
21C0764
Capacitor Polyester Film, 2200Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos 21C0764
CAPACITOR POLYESTER FILM, 2200PF, 100V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2200PF, 100V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site
Film Capacitor, 2200Pf, 100V, 5%, Radial; Capacitance Epcos - 89W0467 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2200Pf, 100V, 5%, Radial; Capacitance Epcos
89W0467
Film Capacitor, 2200Pf, 100V, 5%, Radial; Capacitance Epcos 89W0467
FILM CAPACITOR, 2200PF, 100V, 5%, RADIAL; Capacitance:2200pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

FILM CAPACITOR, 2200PF, 100V, 5%, RADIAL; Capacitance:2200pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 100V, 5%, Pet, Reel; Capacitance Epcos - 94W7599 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, 5%, Pet, Reel; Capacitance Epcos
94W7599
Cap, 2200Pf, 100V, 5%, Pet, Reel; Capacitance Epcos 94W7599
CAP, 2200PF, 100V, 5%, PET, REEL; Capacitance:2200pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

CAP, 2200PF, 100V, 5%, PET, REEL; Capacitance:2200pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529C1222J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1222J189
Film Capacitors B32529C1222J189
CAP FILM 2200PF 5% 100VDC RADIAL

CAP FILM 2200PF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1222J189 495-5056-1-ND 62-B32529C1222J189 B32529C1222J189 21C0764 89W0467 94W7599 B32529C1222J189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.0022uF 100V Capacitor Capacitors - Film Capacitors Capacitor Polyester Film, 2200Pf, 100V, 5%, Radial, Full Reel; Dielectric Type Epcos Film Capacitor, 2200Pf, 100V, 5%, Radial; Capacitance Epcos Cap, 2200Pf, 100V, 5%, Pet, Reel; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; PET (Polyester) Polyester; PET (Polyester) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details