EPCOS AG 1800PF Capacitor B32529C1182J000

Description
CAP FILM 1800PF 5% 100VDC RADIAL Product overview: B32529C1182J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1182J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 1800PF 5% 100VDC RADIAL Product overview: B32529C1182J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1182J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800PF Capacitor - 62-B32529C1182J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1800PF Capacitor
62-B32529C1182J000
1800PF Capacitor 62-B32529C1182J000
CAP FILM 1800PF 5% 100VDC RADIAL Product overview: B32529C1182J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1182J000 can be used for catalog matching and distributor lookup.

CAP FILM 1800PF 5% 100VDC RADIAL Product overview: B32529C1182J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1182J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Film, Pet, 1800Pf, 100V, Radial; Capacitance Epcos - 38AJ3452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 1800Pf, 100V, Radial; Capacitance Epcos
38AJ3452
Cap, Film, Pet, 1800Pf, 100V, Radial; Capacitance Epcos 38AJ3452
CAP, FILM, PET, 1800PF, 100V, RADIAL; Capacitance:1800pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, FILM, PET, 1800PF, 100V, RADIAL; Capacitance:1800pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32529C1182J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1182J000
Film Capacitors B32529C1182J000
CAP FILM 1800PF 5% 100VDC RADIAL

CAP FILM 1800PF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32529C1182J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C1182J000
Capacitors - Film Capacitors B32529C1182J000
CAP FILM 1800PF 5% 100VDC RADIAL

CAP FILM 1800PF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32529C1182J000 38AJ3452 B32529C1182J000 B32529C1182J000
Product Name 1800PF Capacitor Cap, Film, Pet, 1800Pf, 100V, Radial; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF 0.0018 microF
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C11AH5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details