EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C1104J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C1104J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C1104J189
Film Capacitors: Metallized Polyester (MKT) B32529C1104J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-B32529C1104J189CT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32529C1104J189TR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 100V Capacitor
62-B32529C1104J189
Automotive 0.1uF 100V Capacitor 62-B32529C1104J189
Cap Film 0.1uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1104J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1104J189 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C1104J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1104J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1162168-B32529C1104J189 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1162168-B32529C1104J189
Capacitors - Film Capacitors 1162168-B32529C1104J189
Win Source Part Number: 1162168-B32529C1104J 189 Category: Capacitors>Film Capacitors Series: B3252* - MKT General Purpose Termination: PC Pins Package: Tape & Reel (TR),Cut Tape (CT) Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.256" (6.50mm) Standard Package: 2,800 Capacitance: 0.1 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.098" W (7.30mm x 2.50mm) Alternative Parts (Cross-Reference): B32529-C1104-J189; B32529C1104J189.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: EPCOS - TDK Electronics Other Names: 495-5055-1,495-2479- 2,495-5055-2,495-247 9-2-ND

Win Source Part Number: 1162168-B32529C1104J189
Category: Capacitors>Film Capacitors
Series: B3252* - MKT General Purpose
Termination: PC Pins
Package: Tape & Reel (TR),Cut Tape (CT)
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 2,800
Capacitance: 0.1 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.098" W (7.30mm x 2.50mm)
Alternative Parts (Cross-Reference): B32529-C1104-J189; B32529C1104J189.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: EPCOS - TDK Electronics
Other Names: 495-5055-1,495-2479-2,495-5055-2,495-2479-2-ND

Buy Now Datasheet
Capacitor Polyester Film 0.1Uf 100V 5%, Radial; Capacitance Epcos - 59T4275 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf 100V 5%, Radial; Capacitance Epcos
59T4275
Capacitor Polyester Film 0.1Uf 100V 5%, Radial; Capacitance Epcos 59T4275
CAPACITOR POLYESTER FILM 0.1UF 100V 5%, RADIAL; Capacitance:0.1µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF 100V 5%, RADIAL; Capacitance:0.1µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Polyester Film 0.1Uf 100V 5%, Radial, Full Reel; Dielectric Type Epcos - 21C0717 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf 100V 5%, Radial, Full Reel; Dielectric Type Epcos
21C0717
Capacitor Polyester Film 0.1Uf 100V 5%, Radial, Full Reel; Dielectric Type Epcos 21C0717
CAPACITOR POLYESTER FILM 0.1UF 100V 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF 100V 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site
Film Capacitor, B32529 Series, 0.1 F, 5%, Pet (Polyester), 100 V Rohs Compliant Epcos - 94W7598 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32529 Series, 0.1 F, 5%, Pet (Polyester), 100 V Rohs Compliant Epcos
94W7598
Film Capacitor, B32529 Series, 0.1 F, 5%, Pet (Polyester), 100 V Rohs Compliant Epcos 94W7598
Film Capacitor, B32529 Series, 0.1 F, 5%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, B32529 Series, 0.1 F, 5%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529C1104J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C1104J189
Film Capacitors B32529C1104J189
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Film Capacitors - B32529C1104J189 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32529C1104J189
Film Capacitors B32529C1104J189
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C1104J189
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C1104J189 495-B32529C1104J189CT-ND 62-B32529C1104J189 1162168-B32529C1104J189 59T4275 21C0717 94W7598 B32529C1104J189 B32529C1104J189 B32529C1104J189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.1uF 100V Capacitor Capacitors - Film Capacitors Capacitor Polyester Film 0.1Uf 100V 5%, Radial; Capacitance Epcos Capacitor Polyester Film 0.1Uf 100V 5%, Radial, Full Reel; Dielectric Type Epcos Film Capacitor, B32529 Series, 0.1 F, 5%, Pet (Polyester), 100 V Rohs Compliant Epcos Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; PET (Polyester) Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details