Automotive, DC link / PFC, General purpose
Cap Film 0.001uF 100V PET 5%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32529C1102J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C1102J000 can be used for catalog matching and distributor lookup.
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAPACITOR, FILM, PET, 1000PF, 100V, RAD; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes
CAP FILM 1000PF 5% 100VDC RADIAL
CAP FILM 1000PF 5% 100VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C1102J000 | 62-B32529C1102J000 | 495-1132-ND | 80Y2253 | B32529C1102J000 | B32529C1102J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Automotive 0.001uF 100V Capacitor | Film Capacitors | Capacitor, Film, Pet, 1000Pf, 100V, Rad; Dielectric Type Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Metallized PET Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |