EPCOS AG 1.0uF 63V Capacitor B32529C105K189

Description
Film Capacitors 1.0uF 63V 10% Tape & Reel Product overview: B32529C105K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105K189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitors 1.0uF 63V 10% Tape & Reel Product overview: B32529C105K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105K189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.0uF 63V Capacitor
62-B32529C105K189
1.0uF 63V Capacitor 62-B32529C105K189
Film Capacitors 1.0uF 63V 10% Tape & Reel Product overview: B32529C105K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105K189 can be used for catalog matching and distributor lookup.

Film Capacitors 1.0uF 63V 10% Tape & Reel Product overview: B32529C105K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Operating Temperature: -60°C ~ 180°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 1.083" (27.50mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Operating Temperature: -60°C ~ 180°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet
Capacitor Pen Film, 1Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Epcos - 21C0483 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 1Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Epcos
21C0483
Capacitor Pen Film, 1Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Epcos 21C0483
CAPACITOR PEN FILM, 1UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

CAPACITOR PEN FILM, 1UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

Supplier's Site
Capacitors B32529C105K189
Film Capacitors 1.0uF 63V 10% Tape & Reel

Film Capacitors 1.0uF 63V 10% Tape & Reel

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32529C105K189 21C0483 B32529C105K189
Product Name 1.0uF 63V Capacitor Connectors,Interconnects Capacitor Pen Film, 1Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Epcos Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 20 (+/- %) 10 (+/- %)
WVAC 63 to ? volts 700 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH150K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details