Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212951-B32529C105K
Packaging: Bulk
Pitch: 5 mm
Termination: Radial
Voltage Rating: 63 V
Length: 7.3 mm
Height - Seated (Max): 9.4996 mm
Contact Plating: Tin
Capacitance: 1 µF
Tolerance: 10 %
Dielectric Material: PET
Height: 9.5 mm
Material: PVC, Resin
Number of Pins: 2
Width: 4.5 mm
Categories: Film Capacitors
Case / Package: Radial
Insulation Resistance: 15 GΩ
Alternative Parts (Cross-Reference): B32529-C105 K; B32529-C105-K; B32529-C105K; B32529C 105K; B32529C-105K;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 4.5 mm
Lead Free: Lead Free
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 40 V
Voltage Rating (DC): 63 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Length: 6 mm
Dielectric: PET
Lead Diameter: 500 µm
Life (Hours): 200000 hours
Max Operating Temperature: 125 °C
Film Capacitors COMPLETE MFG PN 871-B32529C105K000 Product overview: B32529C105K from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105K can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1212951-B32529C105K | 62-B32529C105K |
| Product Name | Film Capacitors - B32529C105K | Capacitor |
| Technology | Film Capacitors | |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 63 volts |