EPCOS AG Automotive 1uF 63V Capacitor B32529C105J289

Description
Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Ammo Automotive AEC-Q200 Product overview: B32529C105J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Ammo Automotive AEC-Q200 Product overview: B32529C105J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1uF 63V Capacitor
62-B32529C105J289
Automotive 1uF 63V Capacitor 62-B32529C105J289
Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Ammo Automotive AEC-Q200 Product overview: B32529C105J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J289 can be used for catalog matching and distributor lookup.

Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Ammo Automotive AEC-Q200 Product overview: B32529C105J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film 1Uf 63V 5%, Radial; Dielectric Type Epcos - 21C0479 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 1Uf 63V 5%, Radial; Dielectric Type Epcos
21C0479
Capacitor Polyester Film 1Uf 63V 5%, Radial; Dielectric Type Epcos 21C0479
CAPACITOR POLYESTER FILM 1UF 63V 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 1UF 63V 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62-B32529C105J289 21C0479
Product Name Automotive 1uF 63V Capacitor Capacitor Polyester Film 1Uf 63V 5%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC PinRoHS Compliant: Yes
RoHS Compliant Yes
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Packing Method Ammo
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details