EPCOS AG Automotive 1uF 63V Capacitor B32529C105J189

Description
Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C105J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C105J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1uF 63V Capacitor
62-B32529C105J189
Automotive 1uF 63V Capacitor 62-B32529C105J189
Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C105J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J189 can be used for catalog matching and distributor lookup.

Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C105J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C105J189 - 973194-B32529C105J189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C105J189
973194-B32529C105J189
Film Capacitors - B32529C105J189 973194-B32529C105J189
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973194-B32529C105J18 9 Packaging: Tape & Reel (TR) Type: General Purpose Termination: PC Pins Voltage Rating: 63 V Length: 7.3 mm Height - Seated (Max): 9.4996 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 5 % Dielectric Material: PET Height: 9.5 mm Width: 4.5 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532250010 Voltage Rating (AC): 40 V Voltage Rating (DC): 63 V REACH SVHC: Unknown Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 500 µm Life (Hours): 200000 hours

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973194-B32529C105J189
Packaging: Tape & Reel (TR)
Type: General Purpose
Termination: PC Pins
Voltage Rating: 63 V
Length: 7.3 mm
Height - Seated (Max): 9.4996 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 5 %
Dielectric Material: PET
Height: 9.5 mm
Width: 4.5 mm
Dissipation Factor: 8 %
Categories: Film Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.5 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532250010
Voltage Rating (AC): 40 V
Voltage Rating (DC): 63 V
REACH SVHC: Unknown
Lead Pitch: 5 mm
Lead Length: 6 mm
Dielectric: PET
Lead Diameter: 500 µm
Life (Hours): 200000 hours

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B32529C105J189 973194-B32529C105J189
Product Name Automotive 1uF 63V Capacitor Film Capacitors - B32529C105J189
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Packing Method Tape and Reel Tape Reel; Tape & Reel (TR)
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details