EPCOS AG 1.0uF Capacitor B32529C105J

Description
Film Capacitors 1.0uF 63volts 5% Product overview: B32529C105J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitors 1.0uF 63volts 5% Product overview: B32529C105J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.0uF Capacitor
62-B32529C105J
1.0uF Capacitor 62-B32529C105J
Film Capacitors 1.0uF 63volts 5% Product overview: B32529C105J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J can be used for catalog matching and distributor lookup.

Film Capacitors 1.0uF 63volts 5% Product overview: B32529C105J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C105J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32529C105J - 1024403-B32529C105J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C105J
1024403-B32529C105J
Film Capacitors - B32529C105J 1024403-B32529C105J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024403-B32529C105J Packaging: Bulk Type: General Purpose Termination: Radial Voltage Rating: 63 V Length: 7.3 mm Height - Seated (Max): 9.4996 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 5 % Dielectric Material: PET Height: 9.5 mm Number of Pins: 2 Width: 4.5 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 1.25 GΩ Alternative Parts (Cross-Reference): R82EC4100AA70J; R82DC4100DQ60J; R82DC4100AA60J; R82DC4100CK60J; ECQ-V1J105JM; ECQ-V1H105JL; B32521C105JB32529-C 105-J; B32529-C 105-J..; B32529-C105-J; B32529-C105J; B32529C 105J; B32529C-105J; B32529C105J.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532250010 Voltage Rating (AC): 40 V Voltage Rating (DC): 63 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 500 µm Life (Hours): 200000 hours

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024403-B32529C105J
Packaging: Bulk
Type: General Purpose
Termination: Radial
Voltage Rating: 63 V
Length: 7.3 mm
Height - Seated (Max): 9.4996 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 5 %
Dielectric Material: PET
Height: 9.5 mm
Number of Pins: 2
Width: 4.5 mm
Dissipation Factor: 8 %
Categories: Film Capacitors
Case / Package: Radial
Insulation Resistance: 1.25 GΩ
Alternative Parts (Cross-Reference): R82EC4100AA70J; R82DC4100DQ60J; R82DC4100AA60J; R82DC4100CK60J; ECQ-V1J105JM; ECQ-V1H105JL; B32521C105JB32529-C 105-J; B32529-C 105-J..; B32529-C105-J; B32529-C105J; B32529C 105J; B32529C-105J; B32529C105J.;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.5 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532250010
Voltage Rating (AC): 40 V
Voltage Rating (DC): 63 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Length: 6 mm
Dielectric: PET
Lead Diameter: 500 µm
Life (Hours): 200000 hours

Buy Now
Capacitor, Metallized Polyester;1uF;Radial;63VDC/40VAC;+/-5%;7.3mmL;10 DF;5mm L - 70102333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Metallized Polyester;1uF;Radial;63VDC/40VAC;+/-5%;7.3mmL;10 DF;5mm L
70102333
Capacitor, Metallized Polyester;1uF;Radial;63VDC/40VAC;+/-5%;7.3mmL;10 DF;5mm L 70102333
Metallized Polyester Film Capacitor, 63 VDC⁄40 VAC, ± 5% Tolerance, Radial Leaded High pulse strength High contact reliability Blocking Coupling, decoupling Bypassing RFI for automotive

Metallized Polyester Film Capacitor, 63 VDC⁄40 VAC, ± 5% Tolerance, Radial Leaded

  • High pulse strength
  • High contact reliability
  • Blocking
  • Coupling, decoupling
  • Bypassing
  • RFI for automotive
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32529C105J 1024403-B32529C105J 70102333
Product Name 1.0uF Capacitor Film Capacitors - B32529C105J Capacitor, Metallized Polyester;1uF;Radial;63VDC/40VAC;+/-5%;7.3mmL;10 DF;5mm L
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVAC 63 to ? volts 63 volts 40 to 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Capacitors - 1726265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH180K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details