Film Capacitors 0.1uF 63volts 5% Product overview: B32529C104J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C104J can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194329-B32529C104J
Packaging: Bulk
Termination: Radial
Voltage Rating: 63 V
Length: 7.2 mm
Height - Seated (Max): 6.5024 mm
Contact Plating: Tin
Capacitance: 100 nF
Tolerance: 5 %
Thickness: 6.5 mm
Dielectric Material: PET
Height: 6.5 mm
Width: 2.4892 mm
Categories: Film Capacitors
Case / Package: Radial
Insulation Resistance: 3.75 GΩ
Alternative Parts (Cross-Reference): B32529-C 104-J; B32529-C 104-J.; B32529-C104-J; B32529-C104J; B32529C 104J; B32529C-104J; B32529C104J.;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Lead Free: Lead Free
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532250010
Voltage Rating (AC): 40 V
Voltage Rating (DC): 63 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Length: 5 mm
Dielectric: PET
Lead Diameter: 500 µm
Life (Hours): 200000 hours
Max Operating Temperature: 125 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-B32529C104J | 1194329-B32529C104J |
| Product Name | 0.1uF Capacitor | Film Capacitors - B32529C104J |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVAC | 63 to ? volts | 63 volts |