EPCOS AG Dielectric Type Epcos B32529C102J.

Description
Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):63V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):63V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dielectric Type Epcos - 29AC2937 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Epcos
29AC2937
Dielectric Type Epcos 29AC2937
Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):63V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):63V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC2937
Product Name Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor; PC Pin
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PET Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details