EPCOS AG Film Capacitors B32529C0823J289

Description
0.082µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
0.082µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-76967-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76967-1-ND
Film Capacitors 495-76967-1-ND
0.082µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.082µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-76967-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76967-3-ND
Film Capacitors 495-76967-3-ND
0.082µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.082µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Cap, Film, Pet, 82000Pf, 63V, Radial; Capacitance Epcos - 32AJ0267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 82000Pf, 63V, Radial; Capacitance Epcos
32AJ0267
Cap, Film, Pet, 82000Pf, 63V, Radial; Capacitance Epcos 32AJ0267
CAP, FILM, PET, 82000PF, 63V, RADIAL; Capacitance:82000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, FILM, PET, 82000PF, 63V, RADIAL; Capacitance:82000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529C0823J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0823J289
Film Capacitors B32529C0823J289
CAP FILM 0.082UF 5% 63VDC RADIAL

CAP FILM 0.082UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32529C0823J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0823J289
Capacitors - Film Capacitors B32529C0823J289
CAP FILM 0.082UF 5% 63VDC RADIAL

CAP FILM 0.082UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76967-1-ND 32AJ0267 B32529C0823J289 B32529C0823J289
Product Name Film Capacitors Cap, Film, Pet, 82000Pf, 63V, Radial; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details