The EPCOS capacitor, part number 43AC8606, features a capacitance of 68,000 pF and a voltage rating of 63V, with a tolerance of ±5%. It utilizes a polyester (PET) dielectric, making it suitable for general-purpose applications such as blocking, coupling, decoupling, and bypassing. The capacitor is designed to operate at a maximum temperature of 125°C and complies with the climatic category of 55/125/56 according to IEC 60068-1 standards. It is constructed using metallized polyester film technology and is available with radial leads that are RoHS compliant. The product is offered in bulk or taped delivery modes, accommodating various lead spacing options. This capacitor is appropriate for use in automotive and other electronic applications where reliability and performance are critical.
Automotive, DC link / PFC, General purpose
0.068µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
0.068µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.068UF 5% 63VDC RADIAL
CAP FILM 0.068UF 5% 63VDC RADIAL
CAPACITOR POLY FILM 0.068UF, 63V, 5%, RADIAL; Capacitance:0.068µF;
CAP, 68000PF, 63V, 5%, PET; Capacitance:68000pF;
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C0683J189 | 495-5007-2-ND | B32529C0683J189 | B32529C0683J189 | 21C0670 | 43AC8606 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Poly Film 0.068Uf, 63V, 5%, Radial; Capacitance Epcos | Cap, 68000Pf, 63V, 5%, Pet; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester (PET) | Polyester; PET (Polyester) |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |