EPCOS AG Film Capacitors B32529C0394J289

Description
0.39µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
0.39µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4846-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4846-3-ND
Film Capacitors 495-4846-3-ND
0.39µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.39µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-4846-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4846-1-ND
Film Capacitors 495-4846-1-ND
0.39µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.39µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Cap, Film, Pet, 0.39Uf, 63V, Radial; Capacitance Epcos - 32AJ0266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.39Uf, 63V, Radial; Capacitance Epcos
32AJ0266
Cap, Film, Pet, 0.39Uf, 63V, Radial; Capacitance Epcos 32AJ0266
CAP, FILM, PET, 0.39UF, 63V, RADIAL; Capacitance:0.39µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, FILM, PET, 0.39UF, 63V, RADIAL; Capacitance:0.39µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32529C0394J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0394J289
Film Capacitors B32529C0394J289
CAP FILM 0.39UF 5% 63VDC RADIAL

CAP FILM 0.39UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32529C0394J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0394J289
Capacitors - Film Capacitors B32529C0394J289
CAP FILM 0.39UF 5% 63VDC RADIAL

CAP FILM 0.39UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4846-3-ND 32AJ0266 B32529C0394J289 B32529C0394J289
Product Name Film Capacitors Cap, Film, Pet, 0.39Uf, 63V, Radial; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1854562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers