Automotive, DC link / PFC, General purpose
CAP FILM 0.33UF 5% 63VDC RADIAL
CAP, 0.33UF, 63V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.33UF 5% 63VDC RADIAL
| TDK Corporation | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C0334J189 | B32529C0334J189 | 76AH9155 | B32529C0334J189 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Cap, 0.33Uf, 63V, Film, Radial Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | |
| Capacitance Tolerance | 5 (+/- %) |