EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0224K289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0224K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0224K289
Film Capacitors: Metallized Polyester (MKT) B32529C0224K289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-75657-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75657-1-ND
Film Capacitors 495-75657-1-ND
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-75657-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75657-3-ND
Film Capacitors 495-75657-3-ND
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C0224K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0224K289
Film Capacitors B32529C0224K289
CAP FILM 0.22UF 10% 63VDC RADIAL

CAP FILM 0.22UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.22Uf 63V 10%, Radial; Dielectric Type Epcos - 21C0567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf 63V 10%, Radial; Dielectric Type Epcos
21C0567
Capacitor Polyester Film 0.22Uf 63V 10%, Radial; Dielectric Type Epcos 21C0567
CAPACITOR POLYESTER FILM 0.22UF 63V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mmRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF 63V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C0224K289
CAP FILM 0.22UF 10% 63VDC RADIAL

CAP FILM 0.22UF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0224K289 495-75657-1-ND B32529C0224K289 21C0567 B32529C0224K289
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Film Capacitors Capacitor Polyester Film 0.22Uf 63V 10%, Radial; Dielectric Type Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF270J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers