Automotive, DC link / PFC, General purpose
Cap Film 0.022uF 63V PET 10%( 7.3 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32529C0223K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0223K000 can be used for catalog matching and distributor lookup.
0.022µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021448-B32529C0223K
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.256" (6.50mm)
Mounting: Through Hole
Capacitance: 0.022μF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.098" W (7.30mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Film Capacitor, B32529 Series, 0.022 F, 10%, PET (Polyester), 63 V, Potted RoHS Compliant: Yes
CAP FILM 0.022UF 10% 63VDC RAD
CAP FILM 0.022UF 10% 63VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32529C0223K000 | 62-B32529C0223K000 | 495-2520-ND | 1021448-B32529C0223K000 | 25M8065 | B32529C0223K000 | B32529C0223K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Automotive 0.022uF 63V Capacitor | Film Capacitors | Film Capacitors - B32529C0223K000 | Film Capacitor, B32529 Series, 0.022 F, 10%, Pet (Polyester), 63 V, Potted Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |