EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0222K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0222K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0222K189
Film Capacitors: Metallized Polyester (MKT) B32529C0222K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-6822-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6822-1-ND
Film Capacitors 495-6822-1-ND
2200pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2200pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-6822-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6822-2-ND
Film Capacitors 495-6822-2-ND
2200pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

2200pF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C0222K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0222K189
Film Capacitors B32529C0222K189
CAP FILM 2200PF 10% 63VDC RADIAL

CAP FILM 2200PF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32529C0222K189
CAP FILM 2200PF 10% 63VDC RADIAL

CAP FILM 2200PF 10% 63VDC RADIAL

Supplier's Site
Cap, Film, Pet, 2200Pf, 63V, Radial; Capacitance Epcos - 32AJ0265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 2200Pf, 63V, Radial; Capacitance Epcos
32AJ0265
Cap, Film, Pet, 2200Pf, 63V, Radial; Capacitance Epcos 32AJ0265
CAP, FILM, PET, 2200PF, 63V, RADIAL; Capacitance:2200pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, FILM, PET, 2200PF, 63V, RADIAL; Capacitance:2200pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0222K189 495-6822-1-ND B32529C0222K189 B32529C0222K189 32AJ0265
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Film, Pet, 2200Pf, 63V, Radial; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; PET (Polyester)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers