EPCOS AG Film Capacitors B32529C0183J000

Description
0.018µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
0.018µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32529C0183J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32529C0183J000-ND
Film Capacitors 495-B32529C0183J000-ND
0.018µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.018µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32529C0183J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32529C0183J000
Capacitors - Film Capacitors B32529C0183J000
CAP FILM 0.018UF 5% 63VDC RADIAL

CAP FILM 0.018UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - B32529C0183J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0183J000
Film Capacitors B32529C0183J000
CAP FILM 0.018UF 5% 63VDC RADIAL

CAP FILM 0.018UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pet, 18000Pf, 63V, Radial; Capacitance Epcos - 38AJ3448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 18000Pf, 63V, Radial; Capacitance Epcos
38AJ3448
Cap, Film, Pet, 18000Pf, 63V, Radial; Capacitance Epcos 38AJ3448
CAP, FILM, PET, 18000PF, 63V, RADIAL; Capacitance:18000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, FILM, PET, 18000PF, 63V, RADIAL; Capacitance:18000pF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32529C0183J000-ND B32529C0183J000 B32529C0183J000 38AJ3448
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, Film, Pet, 18000Pf, 63V, Radial; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details