EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0105J289

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0105J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0105J289
Film Capacitors: Metallized Polyester (MKT) B32529C0105J289
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 1uF 63V Capacitor
62-B32529C0105J289
Automotive 1uF 63V Capacitor 62-B32529C0105J289
Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Ammo Automotive AEC-Q200 Product overview: B32529C0105J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0105J289 can be used for catalog matching and distributor lookup.

Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Ammo Automotive AEC-Q200 Product overview: B32529C0105J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0105J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-2468-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2468-3-ND
Film Capacitors 495-2468-3-ND
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-2468-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2468-1-ND
Film Capacitors 495-2468-1-ND
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C0105J289 - 863002-B32529C0105J289 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C0105J289
863002-B32529C0105J289
Film Capacitors - B32529C0105J289 863002-B32529C0105J289
Manufacturer: EPCOS (TDK) Win Source Part Number: 863002-B32529C0105J2 89 Series: B32529 Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial Package: Radial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 495-2468-3, 495-2468-1, 495-2469-3-ND, B32529C105J289, B32529C 105J289, 495-2469-3

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863002-B32529C0105J289
Series: B32529
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 495-2468-3, 495-2468-1, 495-2469-3-ND, B32529C105J289, B32529C 105J289, 495-2469-3

Buy Now Datasheet
Film Capacitors - B32529C0105J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0105J289
Film Capacitors B32529C0105J289
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Cap Film 1uF 63V PET 5% (7.3 X 4.5 X 9.5mm) Radial 5mm 125C Automotive Ammo - 3410-B32529C0105J289 - Utmel Electronic Limited
Hong Kong, China
Cap Film 1uF 63V PET 5% (7.3 X 4.5 X 9.5mm) Radial 5mm 125C Automotive Ammo
3410-B32529C0105J289
Cap Film 1uF 63V PET 5% (7.3 X 4.5 X 9.5mm) Radial 5mm 125C Automotive Ammo 3410-B32529C0105J289
Cap Film 1uF 63V PET 5% (7.3 X 4.5 X 9.5mm) Radial 5mm 125C Automotive Ammo

Cap Film 1uF 63V PET 5% (7.3 X 4.5 X 9.5mm) Radial 5mm 125C Automotive Ammo

Supplier's Site
Capacitors - Film Capacitors B32529C0105J289
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Film Capacitors
B32529C0105J289
Capacitors >> Film Capacitors B32529C0105J289
±5% 63V 1uF -55°C~+125°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS

±5% 63V 1uF -55°C~+125°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0105J289 62-B32529C0105J289 495-2468-3-ND 863002-B32529C0105J289 B32529C0105J289 3410-B32529C0105J289 B32529C0105J289 B32529C0105J289
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 1uF 63V Capacitor Film Capacitors Film Capacitors - B32529C0105J289 Film Capacitors Cap Film 1uF 63V PET 5% (7.3 X 4.5 X 9.5mm) Radial 5mm 125C Automotive Ammo Capacitors - Film Capacitors Capacitors >> Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Metallized Polyester
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers