EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32529C0105J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32529C0105J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32529C0105J189
Film Capacitors: Metallized Polyester (MKT) B32529C0105J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 1uF 63V Capacitor
62-B32529C0105J189
Automotive 1uF 63V Capacitor 62-B32529C0105J189
Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C0105J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0105J189 can be used for catalog matching and distributor lookup.

Cap Film 1uF 63V PET 5%( 7.3 X 4.5 X 9.5mm) Radial Stacked 5mm 125°C Automotive AEC-Q200 T/R Product overview: B32529C0105J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32529C0105J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32529C0105J189CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Buy Now Datasheet
Film Capacitors - 495-B32529C0105J189TR-ND - DigiKey
Thief River Falls, MN, United States
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32529C0105J189 - 912419-B32529C0105J189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32529C0105J189
912419-B32529C0105J189
Film Capacitors - B32529C0105J189 912419-B32529C0105J189
Manufacturer: EPCOS (TDK) Win Source Part Number: 912419-B32529C0105J1 89 Series: B32529 Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 495-2468-2, B32529C 105J189, B32529C105J189

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912419-B32529C0105J189
Series: B32529
Operating Temperature Range: -55°C ~ 125°C
Features: Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 495-2468-2, B32529C 105J189, B32529C105J189

Buy Now Datasheet
Film Capacitors - B32529C0105J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32529C0105J189
Film Capacitors B32529C0105J189
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film Film 1Uf, 5%, 63V,; Dielectric Type Epcos - 14P9953 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf, 5%, 63V,; Dielectric Type Epcos
14P9953
Capacitor Polyester Film Film 1Uf, 5%, 63V,; Dielectric Type Epcos 14P9953
CAPACITOR POLYESTER FILM FILM 1UF, 5%, 63V,; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF, 5%, 63V,; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 63V, Film, Radial; Capacitance Epcos - 77AH4423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 63V, Film, Radial; Capacitance Epcos
77AH4423
Cap, 1Uf, 63V, Film, Radial; Capacitance Epcos 77AH4423
CAP, 1UF, 63V, FILM, RADIAL; Capacitance:1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

CAP, 1UF, 63V, FILM, RADIAL; Capacitance:1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 63V, Film, Radial; Capacitance Epcos - 99AC3878 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 63V, Film, Radial; Capacitance Epcos
99AC3878
Cap, 1Uf, 63V, Film, Radial; Capacitance Epcos 99AC3878
CAP, 1UF, 63V, FILM, RADIAL; Capacitance:1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

CAP, 1UF, 63V, FILM, RADIAL; Capacitance:1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

Supplier's Site Datasheet
Dielectric Type Epcos - 21C0477 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Epcos
21C0477
Dielectric Type Epcos 21C0477
Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors B32529C0105J189
CAP FILM 1UF 5% 63VDC RADIAL

CAP FILM 1UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32529C0105J189 62-B32529C0105J189 495-B32529C0105J189CT-ND 912419-B32529C0105J189 B32529C0105J189 14P9953 77AH4423 21C0477 B32529C0105J189
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 1uF 63V Capacitor Film Capacitors Film Capacitors - B32529C0105J189 Film Capacitors Capacitor Polyester Film Film 1Uf, 5%, 63V,; Dielectric Type Epcos Cap, 1Uf, 63V, Film, Radial; Capacitance Epcos Dielectric Type Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; PET (Polyester) Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details